Donaldson Torit – Donaldson Company, Inc. 95% ASHRAE Panel Filter

Description
95% ASHRAE Panel Filter, 30.00-inch length x 24.00-inch width x 5.88-inches deep, for Unicell C48 and other brands of collectors.
Description
95% ASHRAE Panel Filter, 30.00-inch length x 24.00-inch width x 5.88-inches deep, for Unicell C48 and other brands of collectors.

Suppliers

Company
Product
Description
Supplier Links
95% ASHRAE Panel Filter -  - Donaldson Torit – Donaldson Company, Inc.
Minneapolis, MN, USA
95% ASHRAE Panel Filter
95% ASHRAE Panel Filter
95% ASHRAE Panel Filter, 30.00-inch length x 24.00-inch width x 5.88-inches deep, for Unicell C48 and other brands of collectors.

95% ASHRAE Panel Filter, 30.00-inch length x 24.00-inch width x 5.88-inches deep, for Unicell C48 and other brands of collectors.

Supplier's Site

Technical Specifications

  Donaldson Torit – Donaldson Company, Inc.
Product Category Air Filters (industrial)
Product Name 95% ASHRAE Panel Filter
Applications Dust Collector
Construction Panel Air Filters
Media Type 95% ASHRAE
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly with 45PPI Media - 09150-F/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
60mm Aluminum Fan Filter Assembly - AFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 2.36 inch (60 mm)
View Details
HVAC Air Filters - 8404703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Pet
Airflow 1377 SCFM (2340 m³/hr)
View Details