Donaldson Torit – Donaldson Company, Inc. 95% ASHRAE Panel Filter

Description
95% ASHRAE Panel Filter, 36.00-inch length x 18.00-inch width x 5.88-inches deep, for Unicell C72 and other brands of collectors.
Description
95% ASHRAE Panel Filter, 36.00-inch length x 18.00-inch width x 5.88-inches deep, for Unicell C72 and other brands of collectors.

Suppliers

Company
Product
Description
Supplier Links
95% ASHRAE Panel Filter -  - Donaldson Torit – Donaldson Company, Inc.
Minneapolis, MN, USA
95% ASHRAE Panel Filter
95% ASHRAE Panel Filter
95% ASHRAE Panel Filter, 36.00-inch length x 18.00-inch width x 5.88-inches deep, for Unicell C72 and other brands of collectors.

95% ASHRAE Panel Filter, 36.00-inch length x 18.00-inch width x 5.88-inches deep, for Unicell C72 and other brands of collectors.

Supplier's Site

Technical Specifications

  Donaldson Torit – Donaldson Company, Inc.
Product Category Air Filters (industrial)
Product Name 95% ASHRAE Panel Filter
Applications Dust Collector
Construction Panel Air Filters
Media Type 95% ASHRAE
Unlock Full Specs
to access all available technical data

Similar Products

Ducted Ceiling Module (DCM RSR) -  - Envirco
Specs
Features Replaceable Filter Media
View Details
80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
Gas filter cell GFC-35-G - GFC-35-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
Glass Fiber Filter Media (HGFM) - HBY-HGFM-8 - Harbory Filtration
Specs
Construction Filter Media
Media Type Fiberglass
View Details