Donaldson Torit – Donaldson Company, Inc. 95% ASHRAE Panel Filter

Description
95% ASHRAE Panel Filter, 23.38-inch width x 11.62-inch depth x 23.38-inches long, for ProBooth and other brands of panel collectors.
Description
95% ASHRAE Panel Filter, 23.38-inch width x 11.62-inch depth x 23.38-inches long, for ProBooth and other brands of panel collectors.

Suppliers

Company
Product
Description
Supplier Links
95% ASHRAE Panel Filter -  - Donaldson Torit – Donaldson Company, Inc.
Minneapolis, MN, USA
95% ASHRAE Panel Filter
95% ASHRAE Panel Filter
95% ASHRAE Panel Filter, 23.38-inch width x 11.62-inch depth x 23.38-inches long, for ProBooth and other brands of panel collectors.

95% ASHRAE Panel Filter, 23.38-inch width x 11.62-inch depth x 23.38-inches long, for ProBooth and other brands of panel collectors.

Supplier's Site

Technical Specifications

  Donaldson Torit – Donaldson Company, Inc.
Product Category Air Filters (industrial)
Product Name 95% ASHRAE Panel Filter
Applications Dust Collector
Construction Panel Air Filters
Media Type 95% ASHRAE
Unlock Full Specs
to access all available technical data

Similar Products

92mm Aluminum Fan Filter Assembly - AFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.62 inch (92 mm)
View Details
OmniPleat Dust Collector Replacement Filters -  - Camfil
Specs
Construction Cartridge
Media Type Cellulose media
Operating Temperature 160 F (71 C)
View Details
80mm Fan Filter Media 45PPI - 09325-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
Low Resistance Composite Air Filter Media (LRCM) - HBY-LRCM-12 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
View Details