Donaldson Torit – Donaldson Company, Inc. 40% ASHRAE Multi-Vee Panel Filter

Description
40% ASHRAE Multi-Vee Panel Filter, 23.50-inch length x 11.50-inch width x 4.00-inches deep, for MDV 10 and other brands of collectors.
Description
40% ASHRAE Multi-Vee Panel Filter, 23.50-inch length x 11.50-inch width x 4.00-inches deep, for MDV 10 and other brands of collectors.

Suppliers

Company
Product
Description
Supplier Links
40% ASHRAE Multi-Vee Panel Filter -  - Donaldson Torit – Donaldson Company, Inc.
Minneapolis, MN, USA
40% ASHRAE Multi-Vee Panel Filter
40% ASHRAE Multi-Vee Panel Filter
40% ASHRAE Multi-Vee Panel Filter, 23.50-inch length x 11.50-inch width x 4.00-inches deep, for MDV 10 and other brands of collectors.

40% ASHRAE Multi-Vee Panel Filter, 23.50-inch length x 11.50-inch width x 4.00-inches deep, for MDV 10 and other brands of collectors.

Supplier's Site

Technical Specifications

  Donaldson Torit – Donaldson Company, Inc.
Product Category Air Filters (industrial)
Product Name 40% ASHRAE Multi-Vee Panel Filter
Applications Dust Collector
Construction Panel Air Filters
Media Type 40% ASHRAE
Unlock Full Specs
to access all available technical data

Similar Products

60mm Fan Filter Media 30PPI - 09250-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
172mm Aluminum Fan Filter Assembly - AFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5.91 inch (150 mm)
View Details
Wire Mesh Backed Composite Air Filter Media (WMBM) - HBY-WMBM-12013 - Harbory Filtration
Specs
Construction Filter Media
Media Type Polypropylene (PP)
View Details