Donaldson Torit – Donaldson Company, Inc. 40% ASHRAE Multi-Vee Panel Filter

Description
40% ASHRAE Multi-Vee Panel Filter, 23.38-inch length x 23.38-inch width x 3.62-inches deep, for Ambientaer 2000, Mini-Mist 1200, Modular MediaFilter FD, FDV, MD, MDV, PDV, MHP, Modular MediaFilter Horizontal HA and HS, Smokebuster 2000, 2500 and other brands of collectors.
Description
40% ASHRAE Multi-Vee Panel Filter, 23.38-inch length x 23.38-inch width x 3.62-inches deep, for Ambientaer 2000, Mini-Mist 1200, Modular MediaFilter FD, FDV, MD, MDV, PDV, MHP, Modular MediaFilter Horizontal HA and HS, Smokebuster 2000, 2500 and other brands of collectors.

Suppliers

Company
Product
Description
Supplier Links
40% ASHRAE Multi-Vee Panel Filter -  - Donaldson Torit – Donaldson Company, Inc.
Minneapolis, MN, USA
40% ASHRAE Multi-Vee Panel Filter
40% ASHRAE Multi-Vee Panel Filter
40% ASHRAE Multi-Vee Panel Filter, 23.38-inch length x 23.38-inch width x 3.62-inches deep, for Ambientaer 2000, Mini-Mist 1200, Modular MediaFilter FD, FDV, MD, MDV, PDV, MHP, Modular MediaFilter Horizontal HA and HS, Smokebuster 2000, 2500 and other brands of collectors.

40% ASHRAE Multi-Vee Panel Filter, 23.38-inch length x 23.38-inch width x 3.62-inches deep, for Ambientaer 2000, Mini-Mist 1200, Modular MediaFilter FD, FDV, MD, MDV, PDV, MHP, Modular MediaFilter Horizontal HA and HS, Smokebuster 2000, 2500 and other brands of collectors.

Supplier's Site

Technical Specifications

  Donaldson Torit – Donaldson Company, Inc.
Product Category Air Filters (industrial)
Product Name 40% ASHRAE Multi-Vee Panel Filter
Applications Mist Collector
Construction Panel Air Filters
Media Type 40% ASHRAE
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
60mm Plastic Fan Filter Assembly with 100PPI Media - 09250-F/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
Medium Efficiency Bag Air Filter Media (SBM) - HBY-SBM-5 - Harbory Filtration
Specs
Construction Bag Filters
Media Type Polypropylene (PP)
View Details