The BH 5928.92 is a safety emergency stop module designed for machine protection and safety gate monitoring, featuring a 2-channel design with time-delayed release contacts and line fault detection. It operates on DC 24 V nominal voltage, with a power consumption of approximately 3.5 W, and supports manual or automatic restart via terminal bridging. The module has a width of 45 mm and mounts on DIN rail, with removable terminal strips accommodating 2 × 1.5 mm² or 2 × 2.5 mm² stranded ferruled wires. It complies with EN 954-1 safety category 4 and includes LED indicators for supply and channel status. The time delay is adjustable and requires sealing after setup. The device meets DIN VDE 0113-1, IEC 60204, and EN 204 standards.
RELAY, SAFETY, DPST, SPST-NC, 230VAC, 3A; Coil Voltage:24VDC; Contact Configuration:DPST, SPST-NC; Product Range:BH 5928 Series; Relay Mounting:DIN Rail; Contact Current:3A; Relay Terminals:Screw; Contact Voltage AC Nom:230V; ContactRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 39P9763 |
| Product Name | Relay, Safety, Dpst, Spst-Nc, 230Vac, 3A; Coil Voltage Dold |
| Channels | Single Throw |