The BD 5987.02/001 is a safety emergency stop module with two normally open safety contacts rated for AC 250 V, designed for monitoring emergency stop circuits and safety gates. It operates on DC 24 V with a nominal consumption of 45 mA, includes line fault detection at the On pushbutton, and supports an optional automatic restart function when operating voltage is applied or after activation by the On pushbutton. The module has a width of 45 mm and mounts on DIN rail, with a housing rated IP40 and terminals rated IP20. It meets safety category 4 per EN 954-1, IEC/EN 60204-1, and carries approvals for Canada/USA. Electrical life is rated at 10^5 switching cycles at 2 A AC 230 V. The device features LED indicators, overvoltage and short-circuit protection, and supports wire connections up to 2 x 2.5 mm² stranded ferruled. Operating temperature range is -15 to +55°C.
RELAY, SAFETY, DPST, 230VAC, 5A; Coil Voltage:24VDC; Contact Configuration:DPST; Product Range:BD 5987 Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:230V; Contact Voltage DC Nom:-;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 91R0828 |
| Product Name | Relay, Safety, Dpst, 230Vac, 5A; Coil Voltage Dold |
| Channels | Single Throw |