DOGA, S.A. Type 169 Series 169.4122.20.09

Description
DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized items on their motors, without major impact on prices and delivery times.
Description
DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized items on their motors, without major impact on prices and delivery times.

Suppliers

Company
Product
Description
Supplier Links
Type 169 Series - 169.4122.20.09 - DOGA, S.A.
Huntley, IL, USA
Type 169 Series
169.4122.20.09
Type 169 Series 169.4122.20.09
DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized items on their motors, without major impact on prices and delivery times.

DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized items on their motors, without major impact on prices and delivery times.

Supplier's Site

Technical Specifications

  DOGA, S.A.
Product Category DC Motors
Product Number 169.4122.20.09
Product Name Type 169 Series
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.1100 to 0.4000 HP
Unlock Full Specs
to access all available technical data

Similar Products

08ECP20 Ultra EC Slotless Brushless DC motor - 08ECP20 8B 84 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
24A-3F Series DC Right Angle Gearmotor - 0087 - Bodine Electric Company
Specs
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
Continuous Current 0.4800 amps
View Details
DC-Micromotors Series 0816 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
Rotor Inertia 6.94E-7 oz-in-sec² (4.90E-6 kg-cm²)
View Details
 - PT.2725 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Voltage Range 230.0 VDC
Output Power 0.0405 HP
View Details