DME, Inc. High Temp Exhaust Gaskets GR2000

Description
Full face w/bolt holes 1/16" standard thickness, custom gaskets available
Datasheet
Description
Full face w/bolt holes 1/16" standard thickness, custom gaskets available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temp Exhaust Gaskets - GR2000 - DME, Inc.
Santa Fe Springs, CA, USA
High Temp Exhaust Gaskets
GR2000
High Temp Exhaust Gaskets GR2000
Full face w/bolt holes 1/16" standard thickness, custom gaskets available

Full face w/bolt holes 1/16" standard thickness, custom gaskets available

Supplier's Site Datasheet

Technical Specifications

  DME, Inc.
Product Category Gaskets and Gasketing
Product Number GR2000
Product Name High Temp Exhaust Gaskets
Gasket Type Sheet / Die-cut; Custom Shape / Application
Unlock Full Specs
to access all available technical data

Similar Products

International Dairy Federation (IDF) Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); FEPM, FFKM, FVMQ, VMQ
Gasket Dimensions Nominal sizes from 1" to 4"
View Details
3 in. BUNA-N Gasket for Compression Couplings NW Series - NW300 - Kuriyama of America, Inc.
Specs
Gasket Description BUNA-N Gasket for Compression Couplings NW Series
Material Nitrile (NBR)
Gasket Dimensions 3 in
View Details
Trim-Fast: S Series EPDM -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
EMI Connector Gaskets - 2488693-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2.84 inch (72.1 mm)
Thickness 0.0630 inch (1.6 mm)
View Details