DME, Inc. High Temp Exhaust Gaskets GR1600

Description
Full face w/bolt holes 1/16" standard thickness, custom gaskets available
Datasheet
Description
Full face w/bolt holes 1/16" standard thickness, custom gaskets available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temp Exhaust Gaskets - GR1600 - DME, Inc.
Santa Fe Springs, CA, USA
High Temp Exhaust Gaskets
GR1600
High Temp Exhaust Gaskets GR1600
Full face w/bolt holes 1/16" standard thickness, custom gaskets available

Full face w/bolt holes 1/16" standard thickness, custom gaskets available

Supplier's Site Datasheet

Technical Specifications

  DME, Inc.
Product Category Gaskets and Gasketing
Product Number GR1600
Product Name High Temp Exhaust Gaskets
Gasket Type Sheet / Die-cut; Custom Shape / Application
Unlock Full Specs
to access all available technical data

Similar Products

DIN Pipe Coupling Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Silicone Rubber (optional feature); Perlast perfluoroelastomer (FFKM)
Gasket Dimensions Nominal sizes from 0.75" to 6.00"and from 10mm to 200mm
View Details
2 in. Size Black EPDM Tri-Clamp 100 Mesh Screen Gasket|Master File - EPDM-40MPSE200-100 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black EPDM Tri-Clamp 100 Mesh Screen Sanitary Gasket™
Material Ethylene Propylene (EPDM)
View Details
Trim-Fast: S Series PVC -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
EMI Connector Gaskets - 2488687-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2.93 inch (74.4 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details