DME, Inc. High Temp Exhaust Gaskets G2200

Description
Full face w/bolt holes 1/16" standard thickness, custom gaskets available
Datasheet
Description
Full face w/bolt holes 1/16" standard thickness, custom gaskets available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temp Exhaust Gaskets - G2200 - DME, Inc.
Santa Fe Springs, CA, USA
High Temp Exhaust Gaskets
G2200
High Temp Exhaust Gaskets G2200
Full face w/bolt holes 1/16" standard thickness, custom gaskets available

Full face w/bolt holes 1/16" standard thickness, custom gaskets available

Supplier's Site Datasheet

Technical Specifications

  DME, Inc.
Product Category Gaskets and Gasketing
Product Number G2200
Product Name High Temp Exhaust Gaskets
Gasket Type Sheet / Die-cut; Custom Shape / Application
Unlock Full Specs
to access all available technical data

Similar Products

International Dairy Federation (IDF) Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); FEPM, FFKM, FVMQ, VMQ
Gasket Dimensions Nominal sizes from 1" to 4"
View Details
8 in. Size Buna Gasket (Type B)|Master File - SLB-BUNA800 - Kuriyama of America, Inc.
Specs
Gasket Description Buna Gasket (Type B)
Material Nitrile (NBR)
Gasket Dimensions 8 in
View Details
Trim-Fast: S Series PVC -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
EMI Connector Gaskets - 2427982-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 0.9650 inch (24.51 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
2 suppliers