DME, Inc. High Temp Exhaust Gaskets G1200

Description
Full face w/bolt holes 1/16" standard thickness, custom gaskets available
Description
Full face w/bolt holes 1/16" standard thickness, custom gaskets available
Datasheet
Datasheet Summary
Powered by GS/AI

High Temp Exhaust Gaskets from DME, Inc. are designed for high-temperature applications, featuring a full face with bolt holes and a standard thickness of 1/16 inch. These gaskets are suitable for various engine exhaust systems and can be customized to meet specific project requirements. Their construction ensures reliable sealing under extreme conditions, making them a practical choice for engineers seeking durable exhaust solutions.

Datasheet Summary
Powered by GS/AI

High Temp Exhaust Gaskets from DME, Inc. are designed for high-temperature applications, featuring a full face with bolt holes and a standard thickness of 1/16 inch. These gaskets are suitable for various engine exhaust systems and can be customized to meet specific project requirements. Their construction ensures reliable sealing under extreme conditions, making them a practical choice for engineers seeking durable exhaust solutions.

Suppliers

Company
Product
Description
Supplier Links
High Temp Exhaust Gaskets - G1200 - DME, Inc.
Santa Fe Springs, CA, USA
High Temp Exhaust Gaskets
G1200
High Temp Exhaust Gaskets G1200
Full face w/bolt holes 1/16" standard thickness, custom gaskets available

Full face w/bolt holes 1/16" standard thickness, custom gaskets available

Supplier's Site Datasheet

Technical Specifications

  DME, Inc.
Product Category Gaskets and Gasketing
Product Number G1200
Product Name High Temp Exhaust Gaskets
Gasket Type Sheet / Die-cut; Custom Shape / Application
Unlock Full Specs
to access all available technical data

Similar Products

International Dairy Federation (IDF) Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); FEPM, FFKM, FVMQ, VMQ
Gasket Dimensions Nominal sizes from 1" to 4"
View Details
4 in. Size Black Buna-N Tri-Clamp 100 Mesh Screen Gasket|Master File - BUNA-40MPSU400-100 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black Buna-N Tri-Clamp 100 Mesh Screen Sanitary Gasket™
Material Nitrile (NBR)
View Details
Seal-Fast: D Series Silicone -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
EMI Connector Gaskets - 2430145-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 2.93 inch (74.4 mm)
Thickness 0.0630 inch (1.6 mm)
View Details