DLP Design Inc. Embedded - Microcontroller, Microprocessor, FPGA Modules DLP-245PB-G

Description
IC MOD PIC16F877A 20MHZ 368KB
Description
IC MOD PIC16F877A 20MHZ 368KB
Datasheet
Datasheet Summary
Powered by GS/AI

The DLP-245PB-G is a USB microcontroller module that integrates a Microchip PIC16F877A microcontroller with an FT245RL USB interface. It supports data transmission rates of up to 2 megabits per second and features 18 digital I/O lines, of which 6 can be configured as analog inputs. The microcontroller includes 8K of FLASH ROM and 368 bytes of RAM, along with a multi-channel, 10-bit A/D converter. Preprogrammed with basic functionality, the DLP-245PB-G allows for easy access to port pins and can be reprogrammed with user-defined code via a 5-pin header. The module is designed to simplify USB interfacing, as the USB protocol is managed automatically by the onboard FT245RL, eliminating the need for in-depth USB knowledge. It is compatible with USB 1.1 and USB 2.0 standards and supports various operating systems through royalty-free virtual COM port drivers. This module is suitable for a range of applications, including prototype development, USB interfaces for digital cameras and MP3 players, high-speed USB instrumentation, and USB smart-card readers. The required 5V power supply can be sourced directly from the USB port or provided by external electronics.

Datasheet Summary
Powered by GS/AI

The DLP-245PB-G is a USB microcontroller module that integrates a Microchip PIC16F877A microcontroller with an FT245RL USB interface. It supports data transmission rates of up to 2 megabits per second and features 18 digital I/O lines, of which 6 can be configured as analog inputs. The microcontroller includes 8K of FLASH ROM and 368 bytes of RAM, along with a multi-channel, 10-bit A/D converter. Preprogrammed with basic functionality, the DLP-245PB-G allows for easy access to port pins and can be reprogrammed with user-defined code via a 5-pin header. The module is designed to simplify USB interfacing, as the USB protocol is managed automatically by the onboard FT245RL, eliminating the need for in-depth USB knowledge. It is compatible with USB 1.1 and USB 2.0 standards and supports various operating systems through royalty-free virtual COM port drivers. This module is suitable for a range of applications, including prototype development, USB interfaces for digital cameras and MP3 players, high-speed USB instrumentation, and USB smart-card readers. The required 5V power supply can be sourced directly from the USB port or provided by external electronics.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontroller, Microprocessor, FPGA Modules - DLP-245PB-G - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontroller, Microprocessor, FPGA Modules
DLP-245PB-G
Embedded - Microcontroller, Microprocessor, FPGA Modules DLP-245PB-G
IC MOD PIC16F877A 20MHZ 368KB

IC MOD PIC16F877A 20MHZ 368KB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules - DLP-245PB-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
DLP-245PB-G
Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules DLP-245PB-G
IC MOD PIC16F877A 20MHZ 368KB

IC MOD PIC16F877A 20MHZ 368KB

Supplier's Site
Microcontrollers, Microprocessor, FPGA Modules - DLP-245PB-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers, Microprocessor, FPGA Modules
DLP-245PB-G
Microcontrollers, Microprocessor, FPGA Modules DLP-245PB-G
USB Embedded Module PIC16F877A FT245RL 20MHz 368KB 8KB

USB Embedded Module PIC16F877A FT245RL 20MHz 368KB 8KB

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DLP-245PB-G DLP-245PB-G DLP-245PB-G
Product Name Embedded - Microcontroller, Microprocessor, FPGA Modules Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules Microcontrollers, Microprocessor, FPGA Modules
Life Cycle Stage Removed Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details