Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROPROCESSOR CHIPS (MPU)
DLP DESIGN INC.
DLP-232PC -- MICROCONTROLLER, MICROPROCESSOR, FPGA, SOM MODULES
DLP Design Inc.
Microcontroller, Microprocessor, FPGA, SOM Modules
DLP-232PC
Description
USB Embedded Module PIC18F2410 FT232R 25MHz 768B 16KB
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
USB Embedded Module PIC18F2410 FT232R 25MHz 768B 16KB
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Microcontroller, Microprocessor, FPGA, SOM Modules
813-1003-ND
Microcontroller, Microprocessor, FPGA, SOM Modules
813-1003-ND
USB Embedded Module PIC18F2410 FT232R 25MHz 768B 16KB
USB Embedded Module PIC18F2410 FT232R 25MHz 768B 16KB
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Microprocessor Chips (MPU)
Product Number
813-1003-ND
Product Name
Microcontroller, Microprocessor, FPGA, SOM Modules
Microprocessor Family
PIC18F2410
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Embedded - Microprocessors
25PPC750CXEJP0523T
Specs
Microprocessor Family
PowerPC; PowerPC 750CX
View Details
Texas Instruments
Integrated Circuits (ICs) - Embedded - Microprocessors
DRA742BHH1ABCRQ1
View Details
Lansdale Semiconductor, Inc.
8-Bit Mircoprocessor
8080A
Specs
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Microchip Technology, Inc.
Microprocessors
RM7065C-600G-D004
Specs
Data Bus
64-Bit; 1 Core, 64-Bit
Clock Speed
600 MHz
View Details
4
suppliers