DLC Display Co., Limited LCD, OLED, Graphic DLC0200CCP04DF-2

Description
"Graphic LCD Display Module Transmissive Red, Green, Blue (RGB) TFT - Color, IPS (In-Plane Switching) Parallel, 16-Bit (RGB), MIPI, SPI 2"" (50.80mm) 480 x 360"
Request a Quote Datasheet
Description
"Graphic LCD Display Module Transmissive Red, Green, Blue (RGB) TFT - Color, IPS (In-Plane Switching) Parallel, 16-Bit (RGB), MIPI, SPI 2"" (50.80mm) 480 x 360"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCD, OLED, Graphic - 3190-DLC0200CCP04DF-2-ND - DigiKey
Thief River Falls, MN, United States
LCD, OLED, Graphic
3190-DLC0200CCP04DF-2-ND
LCD, OLED, Graphic 3190-DLC0200CCP04DF-2-ND
"Graphic LCD Display Module Transmissive Red, Green, Blue (RGB) TFT - Color, IPS (In-Plane Switching) Parallel, 16-Bit (RGB), MIPI, SPI 2"" (50.80mm) 480 x 360"

"Graphic LCD Display Module Transmissive Red, Green, Blue (RGB) TFT - Color, IPS (In-Plane Switching) Parallel, 16-Bit (RGB), MIPI, SPI 2"" (50.80mm) 480 x 360"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital LED Displays
Product Number 3190-DLC0200CCP04DF-2-ND
Product Name LCD, OLED, Graphic
LED Color Red, Green, Blue (RGB)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8235932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Blue; Blue
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details