0.69" PMOLED 96X16 WHITE
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 3190-DLC0069AZOG-W-ND |
| Product Name | Display Modules - LCD, OLED, Graphic |
| Display Type | Graphic Display |
| Technology | OLED |
| Features / Applications | Serial Interface Option |
| Viewing Area Width | 5.18 mm (0.2039 inch) |