V83B-SW12T -- SWING-OUT 3-PIECE BALL VALVE
DK-LOK U.S.A.
Swing-Out 3-Piece Ball Valve
V83B-SW12T
Description
Up to 3000psig (206 bar)
Description
Up to 3000psig (206 bar)
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
V83B-SW12T |
|
Product Name
|
Swing-Out 3-Piece Ball Valve |
|
Valve Type
|
Ball
|
|
Primary Material
|
Stainless Steel
|
|
Valve Size
|
0.52 inch (13.11 mm)
|
|
Number of Ports
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Jewellok Technology Co., Ltd.
Primary Material
Stainless Steel
Media
Gas
Maximum Pressure
1450.38 psi (1021 m H2O)
View Details
Valve Type
Diaphragm
Primary Material
CPVC; CPVC
Valve Size
3.15 inch (80.00 mm)
View Details