V83B-D12M -- SWING-OUT 3-PIECE BALL VALVE
DK-LOK U.S.A.
Swing-Out 3-Piece Ball Valve
V83B-D12M
Description
Up to 3000psig (206 bar)
Description
Up to 3000psig (206 bar)
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
V83B-D12M |
|
Product Name
|
Swing-Out 3-Piece Ball Valve |
|
Valve Type
|
Ball
|
|
Primary Material
|
Stainless Steel
|
|
Valve Size
|
0.41 inch (10.44 mm)
|
|
Number of Ports
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Relief
Primary Material
Aluminum; Stainless Steel; Exotic Metal; PTFE
Media
Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Georg Fischer Piping Systems Ltd
Valve Type
Ball
Primary Material
PVC-U
Valve Size
3.82 inch (97.00 mm)
View Details
Shenzhen Milvent Technology Co., Limited
Valve Type
Relief
Primary Material
Aluminum
Media
Air
View Details
Valve Type
Ball; Ball
Primary Material
Brass / Bronze; Nickel Plated Brass
Media Temperature
14 F (-10 C)
View Details