DK-LOK U.S.A. Ball (2 Way On-Off) Valve V81D-D-10T

Description
Up to 1000psig (63bar) Up to 230℃ (446℉) SS316, Brass Butterfly handle optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
Description
Up to 1000psig (63bar) Up to 230℃ (446℉) SS316, Brass Butterfly handle optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch

Suppliers

Company
Product
Description
Supplier Links
Ball (2 Way On-Off) Valve - V81D-D-10T - DK-LOK U.S.A.
Mobile, AL, USA
Ball (2 Way On-Off) Valve
V81D-D-10T
Ball (2 Way On-Off) Valve V81D-D-10T
Up to 1000psig (63bar) Up to 230℃ (446℉) SS316, Brass Butterfly handle optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
  • Up to 1000psig (63bar)
  • Up to 230℃ (446℉)
  • SS316, Brass
  • Butterfly handle optional
  • DK-LOK OD 1/4 - OD 1 inch
  • Pipe thread 1/4 -1 inch
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V81D-D-10T
Product Name Ball (2 Way On-Off) Valve
Valve Type Ball
Primary Material Brass / Bronze; Stainless Steel; PTFE; Rubber (optional feature); Fluorocarbon FKM (O-ring)
Media Water; Gas; Petrochemical
Valve Size 0.49 inch (12.45 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543037 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Pneumatic Actuated Valves - 7605582 - RS Components, Ltd.
Specs
Valve Type Ball; Ball
Media Air
Valve Size 1.25 inch (31.75 mm)
View Details