DK-LOK U.S.A. D-Pro Tee Filter V76C-D-10M

Description
Up to 6000psig (413bar) for V76 Tee Filter Up to 3000psig (206bar) for V73 ln-line Filter Up to 204℃ (399℉) SS316 DK-LOK OD 1/8 - 1/2 inch Pipe thread 1/8 - 1/2 inch Filtering element 0.5, 2, 7, 15, 60, and 90 micron
Description
Up to 6000psig (413bar) for V76 Tee Filter Up to 3000psig (206bar) for V73 ln-line Filter Up to 204℃ (399℉) SS316 DK-LOK OD 1/8 - 1/2 inch Pipe thread 1/8 - 1/2 inch Filtering element 0.5, 2, 7, 15, 60, and 90 micron
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Pro Tee Filter, part number V76C-D-10M, from DK-LOK U.S.A. is designed for high-pressure applications with a maximum working pressure of 6000 psig (413 bar) at 100°F (38°C). It features a stainless steel 316 body construction, ensuring durability and resistance to corrosion. The filter is equipped with replaceable sintered elements that are available in various micron ratings, including 0.5, 2, 7, 15, 60, and 90 microns, allowing for precise filtration of gas and liquid contaminants. The filter's design includes a safety union bonnet, which enhances its reliability under high pressure. Additionally, it offers an optional bypass for sampling or purging of process fluid, facilitating maintenance without disrupting the system. The V76C-D-10M is compatible with various end connections, including DK-LOK and NPT, making it versatile for different installation requirements. This product is suitable for applications where maintaining system purity is critical.

Datasheet Summary
Powered by GS/AI

The D-Pro Tee Filter, part number V76C-D-10M, from DK-LOK U.S.A. is designed for high-pressure applications with a maximum working pressure of 6000 psig (413 bar) at 100°F (38°C). It features a stainless steel 316 body construction, ensuring durability and resistance to corrosion. The filter is equipped with replaceable sintered elements that are available in various micron ratings, including 0.5, 2, 7, 15, 60, and 90 microns, allowing for precise filtration of gas and liquid contaminants. The filter's design includes a safety union bonnet, which enhances its reliability under high pressure. Additionally, it offers an optional bypass for sampling or purging of process fluid, facilitating maintenance without disrupting the system. The V76C-D-10M is compatible with various end connections, including DK-LOK and NPT, making it versatile for different installation requirements. This product is suitable for applications where maintaining system purity is critical.

Suppliers

Company
Product
Description
Supplier Links
D-Pro Tee Filter - V76C-D-10M - DK-LOK U.S.A.
Mobile, AL, USA
D-Pro Tee Filter
V76C-D-10M
D-Pro Tee Filter V76C-D-10M
Up to 6000psig (413bar) for V76 Tee Filter Up to 3000psig (206bar) for V73 ln-line Filter Up to 204℃ (399℉) SS316 DK-LOK OD 1/8 - 1/2 inch Pipe thread 1/8 - 1/2 inch Filtering element 0.5, 2, 7, 15, 60, and 90 micron
  • Up to 6000psig (413bar) for V76 Tee Filter
  • Up to 3000psig (206bar) for V73 ln-line Filter
  • Up to 204℃ (399℉)
  • SS316 DK-LOK OD 1/8 - 1/2 inch
  • Pipe thread 1/8 - 1/2 inch
  • Filtering element 0.5, 2, 7, 15, 60, and 90 micron
Supplier's Site Datasheet

Technical Specifications

  DK-LOK U.S.A.
Product Category Filter Elements
Product Number V76C-D-10M
Product Name D-Pro Tee Filter
Type Tee Filter
Filtration Product Water; Oil; Gas and Liquid Filtration
Housing Material Steel - Stainless; Brass
Filtration Grade 0.50 to 90.00 µm (0.0197 to 3.54 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Medium Efficiency Bag Air Filter Media (SBM) - HBY-SBM-8 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
Critical Fuel Systems Particulate Elements - CF-36-3 and CF-36-5 - Kaydon Filtration Corporation
Specs
Type Cartridge; Micro glass Media, Two-stage Coalescing And Separation
Filtration Product GasolineDiesel
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details