DK-LOK U.S.A. D-Pro In-Line Filter V73A-D-3M

Description
Up to 6000psig (413bar) for V76 Tee Filter Up to 3000psig (206bar) for V73 ln-line Filter Up to 204℃ (399℉) SS316 DK-LOK OD 1/8 - 1/2 inch Pipe thread 1/8 - 1/2 inch Filtering element 0.5, 2, 7, 15, 60, and 90 micron
Datasheet
Description
Up to 6000psig (413bar) for V76 Tee Filter Up to 3000psig (206bar) for V73 ln-line Filter Up to 204℃ (399℉) SS316 DK-LOK OD 1/8 - 1/2 inch Pipe thread 1/8 - 1/2 inch Filtering element 0.5, 2, 7, 15, 60, and 90 micron
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Pro In-Line Filter - V73A-D-3M - DK-LOK U.S.A.
Mobile, AL, USA
D-Pro In-Line Filter
V73A-D-3M
D-Pro In-Line Filter V73A-D-3M
Up to 6000psig (413bar) for V76 Tee Filter Up to 3000psig (206bar) for V73 ln-line Filter Up to 204℃ (399℉) SS316 DK-LOK OD 1/8 - 1/2 inch Pipe thread 1/8 - 1/2 inch Filtering element 0.5, 2, 7, 15, 60, and 90 micron
  • Up to 6000psig (413bar) for V76 Tee Filter
  • Up to 3000psig (206bar) for V73 ln-line Filter
  • Up to 204℃ (399℉)
  • SS316 DK-LOK OD 1/8 - 1/2 inch
  • Pipe thread 1/8 - 1/2 inch
  • Filtering element 0.5, 2, 7, 15, 60, and 90 micron
Supplier's Site Datasheet

Technical Specifications

  DK-LOK U.S.A.
Product Category Filter Elements
Product Number V73A-D-3M
Product Name D-Pro In-Line Filter
Configuration In-line
Filtration Product Water; Oil; Gas and Liquid Filtration
Housing Material Steel - Stainless; Brass
Filtration Grade 0.50 to 90.00 µm (0.0197 to 3.54 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Medium Efficiency Bag Air Filter Media (SBM) - HBY-SBM-5 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh
Filtration Product Lubricants; HydraulicFluid
Filter Medium Material Glass Fiber; Metal Fiber
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details