DK-LOK U.S.A. D-Pro In-Line Filter V73A-D-2T

Description
Up to 6000psig (413bar) for V76 Tee Filter Up to 3000psig (206bar) for V73 ln-line Filter Up to 204℃ (399℉) SS316 DK-LOK OD 1/8 - 1/2 inch Pipe thread 1/8 - 1/2 inch Filtering element 0.5, 2, 7, 15, 60, and 90 micron
Description
Up to 6000psig (413bar) for V76 Tee Filter Up to 3000psig (206bar) for V73 ln-line Filter Up to 204℃ (399℉) SS316 DK-LOK OD 1/8 - 1/2 inch Pipe thread 1/8 - 1/2 inch Filtering element 0.5, 2, 7, 15, 60, and 90 micron
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Pro In-Line Filter, part number V73A-D-2T, is designed for applications requiring efficient filtration of gases and liquids. It features a compact design suitable for limited spaces and offers a maximum working pressure of 3000 psig (206 bar) at 100°F (38°C). The filter is constructed from SS316 stainless steel, ensuring durability and resistance to corrosion. It utilizes replaceable sintered elements with nominal pore sizes available in 0.5, 2, 7, 15, 60, and 90 microns, allowing for precise filtration based on specific application needs. The filter is compatible with Dk-Lok, NPT, and ISO pipe end connections, providing versatility in installation. The sintered elements are designed for high heat resistance and thermal stability, making them suitable for various operating conditions. This product is ideal for engineers seeking reliable filtration solutions to maintain system purity.

Datasheet Summary
Powered by GS/AI

The D-Pro In-Line Filter, part number V73A-D-2T, is designed for applications requiring efficient filtration of gases and liquids. It features a compact design suitable for limited spaces and offers a maximum working pressure of 3000 psig (206 bar) at 100°F (38°C). The filter is constructed from SS316 stainless steel, ensuring durability and resistance to corrosion. It utilizes replaceable sintered elements with nominal pore sizes available in 0.5, 2, 7, 15, 60, and 90 microns, allowing for precise filtration based on specific application needs. The filter is compatible with Dk-Lok, NPT, and ISO pipe end connections, providing versatility in installation. The sintered elements are designed for high heat resistance and thermal stability, making them suitable for various operating conditions. This product is ideal for engineers seeking reliable filtration solutions to maintain system purity.

Suppliers

Company
Product
Description
Supplier Links
D-Pro In-Line Filter - V73A-D-2T - DK-LOK U.S.A.
Mobile, AL, USA
D-Pro In-Line Filter
V73A-D-2T
D-Pro In-Line Filter V73A-D-2T
Up to 6000psig (413bar) for V76 Tee Filter Up to 3000psig (206bar) for V73 ln-line Filter Up to 204℃ (399℉) SS316 DK-LOK OD 1/8 - 1/2 inch Pipe thread 1/8 - 1/2 inch Filtering element 0.5, 2, 7, 15, 60, and 90 micron
  • Up to 6000psig (413bar) for V76 Tee Filter
  • Up to 3000psig (206bar) for V73 ln-line Filter
  • Up to 204℃ (399℉)
  • SS316 DK-LOK OD 1/8 - 1/2 inch
  • Pipe thread 1/8 - 1/2 inch
  • Filtering element 0.5, 2, 7, 15, 60, and 90 micron
Supplier's Site Datasheet

Technical Specifications

  DK-LOK U.S.A.
Product Category Filter Elements
Product Number V73A-D-2T
Product Name D-Pro In-Line Filter
Configuration In-line
Filtration Product Water; Oil; Gas and Liquid Filtration
Housing Material Steel - Stainless; Brass
Range Micro Filtration
Unlock Full Specs
to access all available technical data

Similar Products

High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-6 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
Replacement Hydraulic Filter Elements - 512651 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details