DK-LOK U.S.A. Cross GX-16N

Description
Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at greater pressure levels than the traditional class 3000 pipe fitting to ASME B16.11 Male pipe threads are capped to be protected from damages Fitting material available in SS316, Brass and Carbon Steel
Datasheet
Description
Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at greater pressure levels than the traditional class 3000 pipe fitting to ASME B16.11 Male pipe threads are capped to be protected from damages Fitting material available in SS316, Brass and Carbon Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross - GX-16N - DK-LOK U.S.A.
Mobile, AL, USA
Cross
GX-16N
Cross GX-16N
Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at greater pressure levels than the traditional class 3000 pipe fitting to ASME B16.11 Male pipe threads are capped to be protected from damages Fitting material available in SS316, Brass and Carbon Steel

Features

  • Attractive finishes to suit precision equipment
  • Space-saving therefore less-weight design
  • Each fitting is cleaned to remove particles, oil and grease.
  • Fine NPT pipe thread construction equals or exceeds the

requirement of ASME B1.20.1 to ensure maximum thread engagement.

  • Service at greater pressure levels than the traditional class
  • 3000 pipe fitting to ASME B16.11
  • Male pipe threads are capped to be protected from damages
  • Fitting material available in SS316, Brass and Carbon Steel
Supplier's Site Datasheet

Technical Specifications

  DK-LOK U.S.A.
Product Category Pipe Fittings
Product Number GX-16N
Product Name Cross
Fitting Type Cross 4-Way Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Stub End Pro150 Socket - 5055010 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
Metric Size 32.00 mm (1.26 inch)
View Details
DOT-BRUNT Series Union Tee Fittings - DOT-BRUNT-0604 - Kuriyama of America, Inc.
Specs
Fitting Type Tee Fitting; Union Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass UNI EN 12164 CW614N - UNI EN 12165 CW617N
View Details
Male Branch Tee Fittings - 61014 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
View Details