DK-LOK U.S.A. Branch Tee GTB -8N

Description
Round branch tee, pipe thread female to female to male NTP
Datasheet
Description
Round branch tee, pipe thread female to female to male NTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Branch Tee - GTB -8N - DK-LOK U.S.A.
Mobile, AL, USA
Branch Tee
GTB -8N
Branch Tee GTB -8N
Round branch tee, pipe thread female to female to male NTP

Round branch tee, pipe thread female to female to male NTP

Supplier's Site Datasheet

Technical Specifications

  DK-LOK U.S.A.
Product Category Pipe Fittings
Product Number GTB -8N
Product Name Branch Tee
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Tee Nut Fittings - 61062 - Jergens, Inc.
Specs
Fitting Type Tee Fitting; Swivel Fitting
English Size 0.375 inch (9.52 mm)
View Details
Brass Pipe Fittings - 1760984 - RS Components, Ltd.
Specs
Fitting Type Nipple Fitting
View Details