DK-LOK U.S.A. Pipe Plug GP-8N

Description
Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at greater pressure levels than the traditional class 3000 pipe fitting to ASME B16.11 Male pipe threads are capped to be protected from damages Fitting material available in SS316, Brass and Carbon Steel
Datasheet
Description
Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at greater pressure levels than the traditional class 3000 pipe fitting to ASME B16.11 Male pipe threads are capped to be protected from damages Fitting material available in SS316, Brass and Carbon Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug - GP-8N - DK-LOK U.S.A.
Mobile, AL, USA
Pipe Plug
GP-8N
Pipe Plug GP-8N
Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at greater pressure levels than the traditional class 3000 pipe fitting to ASME B16.11 Male pipe threads are capped to be protected from damages Fitting material available in SS316, Brass and Carbon Steel

Features

  • Attractive finishes to suit precision equipment
  • Space-saving therefore less-weight design
  • Each fitting is cleaned to remove particles, oil and grease.
  • Fine NPT pipe thread construction equals or exceeds the

requirement of ASME B1.20.1 to ensure maximum thread engagement.

  • Service at greater pressure levels than the traditional class
  • 3000 pipe fitting to ASME B16.11
  • Male pipe threads are capped to be protected from damages
  • Fitting material available in SS316, Brass and Carbon Steel
Supplier's Site Datasheet

Technical Specifications

  DK-LOK U.S.A.
Product Category Pipe Fittings
Product Number GP-8N
Product Name Pipe Plug
Connection Type Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Laterals Pro150 Butt - 5054585 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Elbows & Tees Fittings - 61097 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.375 inch (9.52 mm)
View Details
Nickel-Plated Brass PG-NPT Thread Adapter - 6400406 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details