DK-LOK U.S.A. Union Elbow GLSW-8T

Description
Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at greater pressure levels than the traditional class 3000 pipe fitting to ASME B16.11 Male pipe threads are capped to be protected from damages Fitting material available in SS316, Brass and Carbon Steel
Datasheet
Description
Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at greater pressure levels than the traditional class 3000 pipe fitting to ASME B16.11 Male pipe threads are capped to be protected from damages Fitting material available in SS316, Brass and Carbon Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union Elbow - GLSW-8T - DK-LOK U.S.A.
Mobile, AL, USA
Union Elbow
GLSW-8T
Union Elbow GLSW-8T
Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at greater pressure levels than the traditional class 3000 pipe fitting to ASME B16.11 Male pipe threads are capped to be protected from damages Fitting material available in SS316, Brass and Carbon Steel

Features

  • Attractive finishes to suit precision equipment
  • Space-saving therefore less-weight design
  • Each fitting is cleaned to remove particles, oil and grease.
  • Fine NPT pipe thread construction equals or exceeds the

requirement of ASME B1.20.1 to ensure maximum thread engagement.

  • Service at greater pressure levels than the traditional class
  • 3000 pipe fitting to ASME B16.11
  • Male pipe threads are capped to be protected from damages
  • Fitting material available in SS316, Brass and Carbon Steel
Supplier's Site Datasheet

Technical Specifications

  DK-LOK U.S.A.
Product Category Pipe Fittings
Product Number GLSW-8T
Product Name Union Elbow
Fitting Type Elbow Fitting; Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Nipple & Plug Fittings - 61068 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.562 inch (14.29 mm)
View Details