DK-LOK U.S.A. Male Connector GCMSW8T-4N

Description
Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at greater pressure levels than the traditional class 3000 pipe fitting to ASME B16.11 Male pipe threads are capped to be protected from damages Fitting material available in SS316, Brass and Carbon Steel
Datasheet
Description
Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at greater pressure levels than the traditional class 3000 pipe fitting to ASME B16.11 Male pipe threads are capped to be protected from damages Fitting material available in SS316, Brass and Carbon Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Connector - GCMSW8T-4N - DK-LOK U.S.A.
Mobile, AL, USA
Male Connector
GCMSW8T-4N
Male Connector GCMSW8T-4N
Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at greater pressure levels than the traditional class 3000 pipe fitting to ASME B16.11 Male pipe threads are capped to be protected from damages Fitting material available in SS316, Brass and Carbon Steel

Features

  • Attractive finishes to suit precision equipment
  • Space-saving therefore less-weight design
  • Each fitting is cleaned to remove particles, oil and grease.
  • Fine NPT pipe thread construction equals or exceeds the

requirement of ASME B1.20.1 to ensure maximum thread engagement.

  • Service at greater pressure levels than the traditional class
  • 3000 pipe fitting to ASME B16.11
  • Male pipe threads are capped to be protected from damages
  • Fitting material available in SS316, Brass and Carbon Steel
Supplier's Site Datasheet

Technical Specifications

  DK-LOK U.S.A.
Product Category Pipe Fittings
Product Number GCMSW8T-4N
Product Name Male Connector
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Elbows & Tees Fittings - 61095 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.125 inch (3.17 mm)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Miniature Stainless Steel Fittings - Barb Adapters - BA-A-2-SS - O'Keefe Controls Co.
Specs
Fitting Type Adapter Fitting
Material Stainless
View Details