Dixon Valve & Coupling Company Pipe and Coupling DCP20

Description
AIR CHIEF INDUSTRIAL FEM PLUG STEEL 1/4" X 1/4" FEM NPT. FREE 2 YEAR RADWELL WARRANTY
Description
AIR CHIEF INDUSTRIAL FEM PLUG STEEL 1/4" X 1/4" FEM NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 22734576 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
22734576
Pipe and Coupling 22734576
AIR CHIEF INDUSTRIAL FEM PLUG STEEL 1/4" X 1/4" FEM NPT. FREE 2 YEAR RADWELL WARRANTY

AIR CHIEF INDUSTRIAL FEM PLUG STEEL 1/4" X 1/4" FEM NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 22734576
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details
0.1873
Specs
Units English Design Arrangement
Bore 1 0.1873 inch (4.76 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details