Dixon Valve & Coupling Company Pipe and Coupling AM8

Description
3/4" IRON AIR KING FEM NPT 1-CLIP. FREE 2 YEAR RADWELL WARRANTY
Description
3/4" IRON AIR KING FEM NPT 1-CLIP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 22706538 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
22706538
Pipe and Coupling 22706538
3/4" IRON AIR KING FEM NPT 1-CLIP. FREE 2 YEAR RADWELL WARRANTY

3/4" IRON AIR KING FEM NPT 1-CLIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 22706538
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
Rigid coupling with bores of 0.1248 / 0.2498
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.1248 inch (3.17 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details