Each TDAS G5 DAS module is a completely independent data acquisition system that can be used stand alone or linked together to create large test set-ups. Each module is available in 32-channel and 24-channel versions with options for greatly expanded memory. Also, DTS has added High Bandwidth options for applications requiring data bandwidths up to 40 KHz.
| Diversified Technical Systems, Inc. (DTS) | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | TDAS G5 M-32 |
| Product Name | Data Acquisition System |
| Form Factor | Modular Bay or Slot System; Stand-alone |
| Excitation | Voltage |
| Auxiliary Outputs | Analog Voltage Output; Analog Current Output |
| User Interface | Computer Programmable |
| Host Connection | RS232/422/485; Ethernet |