Diversified Technical Systems, Inc. (DTS) Data Acquisition System SLICE Micro™

Description
SLICE is a revolutionary data acquisition system (DAS) with unmatched functionality in an unbelievably small size. Available in 2 configurations, the SLICE DAS offer flexibility, superior technology and reliable data recording solutions for mission critical test applications. The Base SLICE contains the microprocessor, memory and all control circuits for managing multiple plug-on SLICE units. Several SLICE units can be plugged together to create a stack. A simple interface provides power, trigger and communication signals for chaining multiple SLICE stacks or connecting to your PC. Channels expandable to 24 per stack (max) by increments of 3. Multiple stacks are connectable. Features Durable for high shock testing environments up to 500 g 1 to 120 ksps/channel, 16-bit ADC 7 GB non-volative flash memory USB communication Hardware level-trigger capability Available options:ARS SLICE: triax angular rate sensor (±300, 1500, 8k, 12k, 50k deg/sec options)ACCEL SLICE: triax accelerometer (±50, 100, 500 g options)IEPE SLICE: supports external piezo-electric sensors
Datasheet
Description
SLICE is a revolutionary data acquisition system (DAS) with unmatched functionality in an unbelievably small size. Available in 2 configurations, the SLICE DAS offer flexibility, superior technology and reliable data recording solutions for mission critical test applications. The Base SLICE contains the microprocessor, memory and all control circuits for managing multiple plug-on SLICE units. Several SLICE units can be plugged together to create a stack. A simple interface provides power, trigger and communication signals for chaining multiple SLICE stacks or connecting to your PC. Channels expandable to 24 per stack (max) by increments of 3. Multiple stacks are connectable. Features Durable for high shock testing environments up to 500 g 1 to 120 ksps/channel, 16-bit ADC 7 GB non-volative flash memory USB communication Hardware level-trigger capability Available options:ARS SLICE: triax angular rate sensor (±300, 1500, 8k, 12k, 50k deg/sec options)ACCEL SLICE: triax accelerometer (±50, 100, 500 g options)IEPE SLICE: supports external piezo-electric sensors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition System - SLICE Micro™ - Diversified Technical Systems, Inc. (DTS)
Seal Beach, CA, USA
Data Acquisition System
SLICE Micro™
Data Acquisition System SLICE Micro™
SLICE is a revolutionary data acquisition system (DAS) with unmatched functionality in an unbelievably small size. Available in 2 configurations, the SLICE DAS offer flexibility, superior technology and reliable data recording solutions for mission critical test applications. The Base SLICE contains the microprocessor, memory and all control circuits for managing multiple plug-on SLICE units. Several SLICE units can be plugged together to create a stack. A simple interface provides power, trigger and communication signals for chaining multiple SLICE stacks or connecting to your PC. Channels expandable to 24 per stack (max) by increments of 3. Multiple stacks are connectable. Features Durable for high shock testing environments up to 500 g 1 to 120 ksps/channel, 16-bit ADC 7 GB non-volative flash memory USB communication Hardware level-trigger capability Available options:ARS SLICE: triax angular rate sensor (±300, 1500, 8k, 12k, 50k deg/sec options)ACCEL SLICE: triax accelerometer (±50, 100, 500 g options)IEPE SLICE: supports external piezo-electric sensors

SLICE is a revolutionary data acquisition system (DAS) with unmatched functionality in an unbelievably small size. Available in 2 configurations, the SLICE DAS offer flexibility, superior technology and reliable data recording solutions for mission critical test applications. The Base SLICE contains the microprocessor, memory and all control circuits for managing multiple plug-on SLICE units. Several SLICE units can be plugged together to create a stack. A simple interface provides power, trigger and communication signals for chaining multiple SLICE stacks or connecting to your PC. Channels expandable to 24 per stack (max) by increments of 3. Multiple stacks are connectable.
Features

  • Durable for high shock testing environments up to 500 g
  • 1 to 120 ksps/channel, 16-bit ADC
  • 7 GB non-volative flash memory
  • USB communication
  • Hardware level-trigger capability
  • Available options:ARS SLICE: triax angular rate sensor
    (±300, 1500, 8k, 12k, 50k deg/sec options)ACCEL SLICE: triax accelerometer
    (±50, 100, 500 g options)IEPE SLICE: supports external piezo-electric sensors
Supplier's Site Datasheet

Technical Specifications

  Diversified Technical Systems, Inc. (DTS)
Product Category Data Acquisition Systems and Instruments
Product Number SLICE Micro™
Product Name Data Acquisition System
Form Factor Stand-alone
Excitation Current
User Interface Computer Programmable
Host Connection USB
Application General Lab & Industrial; Vehicular; Aerospace / Military
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
User Interface Touch Screen
Host Connection Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 768 kHz
Resolution 32 bits
Architecture Analog; Digital
View Details