MB 2838 -- MANGANESE BRONZE BARS
Diversified Bronze & Manufacturing, LLC
Manganese Bronze Bars
MB 2838
Suppliers
Manganese Bronze Bars
MB 2838
Technical Specifications
Product Category
Metal Shapes and Stock
Product Number
MB 2838
Product Name
Manganese Bronze Bars
Type
Copper; Alloy
Shape / Form
Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Specifications
ASTM / ASME; MIL-SPEC / QQS; SAE; C86300, SAE 430B, ASTM B505, QQ-C 390
Width / OD
4.75 inch (121 mm)
Length
144 inch (3658 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Form
Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish
Wrought
Applications
Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Eagle Stainless Tube & Fabrication, Inc.
Type
Stainless; T304, T316
Shape / Form
Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Features
Corrosion Resistant; Specialty
View Details
High Performance Alloys, Inc.
Type
Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form
Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Features
Corrosion Resistant; Superalloy
View Details
Arnold Magnetic Technologies
Type
Nickel
Shape / Form
Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features
Corrosion Resistant; Superalloy
View Details