MB 1418 -- MANGANESE BRONZE BARS
Diversified Bronze & Manufacturing, LLC
Manganese Bronze Bars
MB 1418
Suppliers
Manganese Bronze Bars
MB 1418
Technical Specifications
Product Category
Metal Shapes and Stock
Product Number
MB 1418
Product Name
Manganese Bronze Bars
Type
Copper; Alloy
Shape / Form
Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Specifications
ASTM / ASME; MIL-SPEC / QQS; SAE; C86300, SAE 430B, ASTM B505, QQ-C 390
Width / OD
2.25 inch (57.15 mm)
Length
144 inch (3658 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Type
Copper
Specifications
Cw508l/cz108
Thickness
0.0276 inch (0.7000 mm)
View Details
Arnold Magnetic Technologies
Type
Nickel
Shape / Form
Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features
Corrosion Resistant; Superalloy
View Details
Shape / Form
Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish
Wrought
Applications
Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Type
Alloy; Miscellaneous Nonferrous Metal or Alloy
Features
Corrosion Resistant; Heat Resistant
Processing, Temper & Finish
Annealed; Enameled
View Details