AB 40 -- 144 INCH ALUMINUM BRONZE BAR
Diversified Bronze & Manufacturing, LLC
144 Inch Aluminum Bronze Bar
AB 40
Suppliers
144 Inch Aluminum Bronze Bar
AB 40
Technical Specifications
Product Category
Metal Shapes and Stock
Product Number
AB 40
Product Name
144 Inch Aluminum Bronze Bar
Type
Alloy
Shape / Form
Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
UNS Number
95400
Specifications
ASTM / ASME; CDA; UNS; CDA 954
Thickness
5 inch (127 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Processing, Temper & Finish
Wrought
Applications
Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Type
Copper; Alloy
Shape / Form
Wire
Features
Corrosion Resistant
View Details
High Performance Alloys, Inc.
Type
Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form
Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Features
Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
View Details
Arnold Magnetic Technologies
Type
Nickel
Shape / Form
Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features
Corrosion Resistant; Superalloy
View Details