DiTom Microwave, Inc. RF Circulators and Isolators D4I7510-2

Description
7.50 - 10.00 GHZ ISOLATOR
Datasheet
Description
7.50 - 10.00 GHZ ISOLATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - D4I7510-2 - ODG (Origin Data Global)
Shenzhen, China
RF Circulators and Isolators
D4I7510-2
RF Circulators and Isolators D4I7510-2
7.50 - 10.00 GHZ ISOLATOR

7.50 - 10.00 GHZ ISOLATOR

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number D4I7510-2
Product Name RF Circulators and Isolators
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CYBL10163-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 29FCT2052HCTQ - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4750-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 150 mA
View Details