DiTom Microwave, Inc. RF Circulators and Isolators D4I2060-3

Description
2.00 - 6.00 GHZ ISOLATOR
Datasheet
Description
2.00 - 6.00 GHZ ISOLATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - D4I2060-3 - ODG (Origin Data Global)
Shenzhen, China
RF Circulators and Isolators
D4I2060-3
RF Circulators and Isolators D4I2060-3
2.00 - 6.00 GHZ ISOLATOR

2.00 - 6.00 GHZ ISOLATOR

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number D4I2060-3
Product Name RF Circulators and Isolators
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 3232IV - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - 863-SI47911A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details