DITOM MICROWAVE, INC.
D4I0118-1 -- RF CIRCULATORS AND ISOLATORS
DiTom Microwave, Inc.
RF Circulators and Isolators
D4I0118-1
Description
1.60 - 1.80 GHZ ISOLATOR
Description
1.60 - 1.80 GHZ ISOLATOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
D4I0118-1 |
|
Product Name
|
RF Circulators and Isolators |
|
Device Type
|
Isolator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver; TxRx Only
Supply Voltage
Other; 2V ~ 3.6V
Data Rate
4000 kbps
View Details
Device Type
Beamformers
Operating Frequency
1000 to 12400 MHz
View Details
Device Type
Receiver
Technology
GPS
Operating Frequency
1575 MHz
View Details