DITOM MICROWAVE, INC.
D4I0112 -- RF CIRCULATORS AND ISOLATORS
DiTom Microwave, Inc.
RF Circulators and Isolators
D4I0112
Description
1.20 - 1.40 GHZ ISOLATOR
Description
1.20 - 1.40 GHZ ISOLATOR
Datasheet
Suppliers
RF Circulators and Isolators
D4I0112
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
D4I0112 |
|
Product Name
|
RF Circulators and Isolators |
|
Device Type
|
Isolator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
ZigBee
Operating Frequency
6500 to 8000 MHz
View Details
Device Type
Transceiver
Technology
Bluetooth
Supply Voltage
Other; 3.8V
View Details
Technology
802.11a
Supply Voltage
Other; 3V ~ 3.6V
Package Type
16-VFQFN Exposed Pad
View Details