DITOM MICROWAVE, INC.
D4C7784-3 -- RF CIRCULATORS AND ISOLATORS
DiTom Microwave, Inc.
RF Circulators and Isolators
D4C7784-3
Description
7.70-8.40 GHZ CIRCULATOR
Description
7.70-8.40 GHZ CIRCULATOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
D4C7784-3 |
|
Product Name
|
RF Circulators and Isolators |
|
Device Type
|
Circulator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transmitter
Supply Voltage
Other; 1.9V ~ 3.6V
Data Rate
1000 kbps
View Details
Device Type
Beamformers
Operating Frequency
1400 to 26500 MHz
View Details
Device Type
Receiver
Operating Frequency
0.5200 to 108 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details