DiTom Microwave, Inc. RF Circulators and Isolators D4C7018-3

Description
7.00 - 18.00 GHZ CIRCULATOR
Datasheet
Description
7.00 - 18.00 GHZ CIRCULATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - D4C7018-3 - ODG (Origin Data Global)
Shenzhen, China
RF Circulators and Isolators
D4C7018-3
RF Circulators and Isolators D4C7018-3
7.00 - 18.00 GHZ CIRCULATOR

7.00 - 18.00 GHZ CIRCULATOR

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number D4C7018-3
Product Name RF Circulators and Isolators
Device Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-E-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
RF Receivers - 863-SI47911A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details