DiTom Microwave, Inc. RF & Microwave D4C6012-4

Description
RF
Request a Quote
Description
RF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
D4C6012-4
RF & Microwave D4C6012-4
RF

RF

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number D4C6012-4
Product Name RF & Microwave
Unlock Full Specs
to access all available technical data

Similar Products

F Female To F Female RF Adapter - ET-FFS-FFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Geometry Straight
View Details
75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
Coaxial Adapters - 2469517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MCX; SMA
Geometry Straight
Frequency 6.000 GHz
View Details
Cable Connectors - NCK-FB-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details