DiTom Microwave, Inc. Circulators D4C2427Y-77K-1

Description
24.30 - 27.30 GHz Cryogenic Circulator,
Request a Quote
Description
24.30 - 27.30 GHz Cryogenic Circulator,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C2427Y-77K-1
Circulators D4C2427Y-77K-1
24.30 - 27.30 GHz Cryogenic Circulator,

24.30 - 27.30 GHz Cryogenic Circulator,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C2427Y-77K-1
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 1.35 to 2.7GHz - UIYBDC5049A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI9662H - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 470 MHz
Isolation 40 dB
View Details