DiTom Microwave, Inc. RF & Microwave D4C1720N-4

Description
RF
Request a Quote
Description
RF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
D4C1720N-4
RF & Microwave D4C1720N-4
RF

RF

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number D4C1720N-4
Product Name RF & Microwave
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Το SMA Male RF Adapter - ET-SFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Coaxial Adapters - 2469491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type F
Geometry Straight
Frequency 1.000 GHz
View Details
Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details