DiTom Microwave, Inc. RF Circulators and Isolators D4C1213-5

Description
11.70 - 12.70 GHZ CIRCULATOR
Request a Quote Datasheet
Description
11.70 - 12.70 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C1213-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C1213-5-ND
RF Circulators and Isolators 2236-D4C1213-5-ND
11.70 - 12.70 GHZ CIRCULATOR

11.70 - 12.70 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C1213-5 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C1213-5
RF and Wireless - RF Circulators and Isolators D4C1213-5
11.70 - 12.70 GHZ CIRCULATOR

11.70 - 12.70 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C1213-5-ND D4C1213-5
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Coaxial Broadband Isolator 68 to 88MHz - UIYBCI6060A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Coaxial Circulators - NCC2025B - kTB Solutions
Specs
Component Circulator
Frequency Range: 1300 to 4000 MHz
Isolation 20 dB
View Details