DITOM MICROWAVE, INC.
D3I8596-3 -- RF CIRCULATORS AND ISOLATORS
DiTom Microwave, Inc.
RF Circulators and Isolators
D3I8596-3
Description
8.50 - 9.60 GHZ ISOLATOR
Description
8.50 - 9.60 GHZ ISOLATOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
D3I8596-3 |
|
Product Name
|
RF Circulators and Isolators |
|
Device Type
|
Isolator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Data Rate
1000 kbps
View Details
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
1000 kbps
View Details
2 suppliers
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details