DiTom Microwave, Inc. RF and Wireless - RF Circulators and Isolators D3I7510

Description
7.50 - 10.00 GHZ ISOLATOR
Datasheet
Description
7.50 - 10.00 GHZ ISOLATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Circulators and Isolators - D3I7510 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Circulators and Isolators
D3I7510
RF and Wireless - RF Circulators and Isolators D3I7510
7.50 - 10.00 GHZ ISOLATOR

7.50 - 10.00 GHZ ISOLATOR

Supplier's Site
RF Circulators and Isolators - D3I7510 - ODG (Origin Data Global)
Shenzhen, China
RF Circulators and Isolators
D3I7510
RF Circulators and Isolators D3I7510
7.50 - 10.00 GHZ ISOLATOR

7.50 - 10.00 GHZ ISOLATOR

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number D3I7510 D3I7510
Product Name RF and Wireless - RF Circulators and Isolators RF Circulators and Isolators
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 55501EJ - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
RF Receivers - SI4764-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details