DiTom Microwave, Inc. RF Circulators and Isolators D3I3743Q

Description
37.00 - 43.00 GHZ ISOLATOR 2.4MM
Request a Quote Datasheet
Description
37.00 - 43.00 GHZ ISOLATOR 2.4MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I3743Q-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I3743Q-ND
RF Circulators and Isolators 2236-D3I3743Q-ND
37.00 - 43.00 GHZ ISOLATOR 2.4MM

37.00 - 43.00 GHZ ISOLATOR 2.4MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3I3743Q-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 225 to 400MHz - UIYBDC6060F - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 225 to 400 MHz
View Details
Coaxial Isolators - NCI-18000-26500-10-5-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 18000 to 26500 MHz
Isolation 16 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details