DiTom Microwave, Inc. RF Circulators and Isolators D3I3743-3

Description
37.00 - 43.00 GHZ ISOLATOR
Datasheet
Description
37.00 - 43.00 GHZ ISOLATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - D3I3743-3 - ODG (Origin Data Global)
Shenzhen, China
RF Circulators and Isolators
D3I3743-3
RF Circulators and Isolators D3I3743-3
37.00 - 43.00 GHZ ISOLATOR

37.00 - 43.00 GHZ ISOLATOR

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number D3I3743-3
Product Name RF Circulators and Isolators
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0198 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-202013-11 - CYBLE-202013-11 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.9 V 3.6 V
View Details
Interface - Drivers, Receivers, Transceivers - 0TJAA-001-XTD - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4767-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details