DiTom Microwave, Inc. RF & Microwave D3C7510-1

Description
RF
Request a Quote
Description
RF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
D3C7510-1
RF & Microwave D3C7510-1
RF

RF

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number D3C7510-1
Product Name RF & Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Cable Connectors - NC3-FG-Z360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1059084-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 1407604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details