DiTom Microwave, Inc. RF & Microwave D3C6012-5

Description
RF
Request a Quote
Description
RF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
D3C6012-5
RF & Microwave D3C6012-5
RF

RF

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number D3C6012-5
Product Name RF & Microwave
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2326459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Geometry Straight
Frequency 26.500 GHz
View Details
End Launch Connectors - NELC-2-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details